HellermannTyton Cable Ties and Zip Ties 118-05900

Description
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1809-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1809-ND
Cable Ties and Zip Ties 1436-1809-ND
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Black, 384X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8826 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 384X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M8826
Cable Tie, Black, 384X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M8826
CABLE TIE, BLACK, 384X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, BLACK, 384X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - 118-05900 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
118-05900
HTTN Cable Ties 118-05900
Outside Serrated Cable Tie, 15.2in.

Outside Serrated Cable Tie, 15.2in.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1809-ND 24M8826 118-05900
Product Name Cable Ties and Zip Ties Cable Tie, Black, 384X4.6Mm, Pk100; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-4 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details