HellermannTyton Cable Ties and Zip Ties 118-05850

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1486-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1486-ND
Cable Ties and Zip Ties 1436-1486-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Black, 150X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 150X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M8839
Cable Tie, Black, 150X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M8839
CABLE TIE, BLACK, 150X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, BLACK, 150X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 150Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y4087 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y4087
Cable Tie, 150Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y4087
CABLE TIE, 150MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1486-ND 24M8839
Product Name Cable Ties and Zip Ties Cable Tie, Black, 150X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details