HellermannTyton Cable Ties and Zip Ties 118-05050

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1313-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1313-ND
Cable Ties and Zip Ties 1436-1313-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y4086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y4086
Cable Tie, 200Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y4086
CABLE TIE, 200MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Black, 200X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8836 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 200X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M8836
Cable Tie, Black, 200X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M8836
CABLE TIE, BLACK, 200X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, BLACK, 200X4.6MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1313-ND 75Y4086
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Nylon 6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details