HellermannTyton Cable Ties and Zip Ties 118-04900

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.134"" (3.40mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.134"" (3.40mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1774-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1774-ND
Cable Ties and Zip Ties 1436-1774-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.134"" (3.40mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.134"" (3.40mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
HTTN Cable Ties - 118-04900 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
118-04900
HTTN Cable Ties 118-04900
Outside Serrated Cable Tie, 8in. Long,

Outside Serrated Cable Tie, 8in. Long,

Supplier's Site
Cable Tie, Black, 200X3.4Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8798 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 200X3.4Mm, Pk100; Cable Tie Material Hellermanntyton
24M8798
Cable Tie, Black, 200X3.4Mm, Pk100; Cable Tie Material Hellermanntyton 24M8798
CABLE TIE, BLACK, 200X3.4MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, BLACK, 200X3.4MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1774-ND 118-04900 24M8798
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, Black, 200X3.4Mm, Pk100; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details