HellermannTyton Cable Ties and Zip Ties 118-04700

Description
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1308-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1308-ND
Cable Ties and Zip Ties 1436-1308-ND
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y4084 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y4084
Cable Tie, 100Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y4084
CABLE TIE, 100MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - 118-04700 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
118-04700
HTTN Cable Ties 118-04700
Outside Serrated Cable Tie, 4in. Long,

Outside Serrated Cable Tie, 4in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1308-ND 75Y4084 118-04700
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details