HellermannTyton Cable Ties and Zip Ties 118-00032

Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.134"" (3.40mm) 52 lbs (23.59 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.134"" (3.40mm) 52 lbs (23.59 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1410-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1410-ND
Cable Ties and Zip Ties 1436-1410-ND
"Standard, Locking Beige 1.38"" (35.00mm) 0.134"" (3.40mm) 52 lbs (23.59 kg)"

"Standard, Locking Beige 1.38"" (35.00mm) 0.134"" (3.40mm) 52 lbs (23.59 kg)"

Buy Now Datasheet
HTTN Cable Ties - 118-00032 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
118-00032
HTTN Cable Ties 118-00032
High-Temp Cable Tie, 5.7in. Long,

High-Temp Cable Tie, 5.7in. Long,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-1410-ND 118-00032
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Material Polyetheretherketone (PEEK)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-193 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details