HellermannTyton Cable Tie, 245Mm L X 4.6Mm W, Polyamide, Black, 50Lb, Pk100; Cable Tie Material Hellermanntyton 118-00018

Description
CABLE TIE, 245MM L X 4.6MM W, POLYAMIDE, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:245mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 245MM L X 4.6MM W, POLYAMIDE, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:245mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 245Mm L X 4.6Mm W, Polyamide, Black, 50Lb, Pk100; Cable Tie Material Hellermanntyton - 24M8829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 245Mm L X 4.6Mm W, Polyamide, Black, 50Lb, Pk100; Cable Tie Material Hellermanntyton
24M8829
Cable Tie, 245Mm L X 4.6Mm W, Polyamide, Black, 50Lb, Pk100; Cable Tie Material Hellermanntyton 24M8829
CABLE TIE, 245MM L X 4.6MM W, POLYAMIDE, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:245mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 245MM L X 4.6MM W, POLYAMIDE, BLACK, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:245mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8829
Product Name Cable Tie, 245Mm L X 4.6Mm W, Polyamide, Black, 50Lb, Pk100; Cable Tie Material Hellermanntyton
Length 9.65 inch (245 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details