HellermannTyton Cable Ties and Zip Ties 117-00012

Description
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1413-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1413-ND
Cable Ties and Zip Ties 1436-1413-ND
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 100 lbs (45.36 kg)"

"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
HTTN Cable Ties - 117-00012 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
117-00012
HTTN Cable Ties 117-00012
Stand Off Dual Clamp Tie, 20.10in.

Stand Off Dual Clamp Tie, 20.10in.

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-1413-ND 117-00012
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-0812P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details