HellermannTyton Cable Tie, Soft, Rel, 580X28Mm, Pk3; Cable Tie Material Hellermanntyton 115-28590

Description
CABLE TIE, SOFT, REL, 580X28MM, PK3; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:580mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:360N; RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, SOFT, REL, 580X28MM, PK3; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:580mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:360N; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Soft, Rel, 580X28Mm, Pk3; Cable Tie Material Hellermanntyton - 33P8191 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Soft, Rel, 580X28Mm, Pk3; Cable Tie Material Hellermanntyton
33P8191
Cable Tie, Soft, Rel, 580X28Mm, Pk3; Cable Tie Material Hellermanntyton 33P8191
CABLE TIE, SOFT, REL, 580X28MM, PK3; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:580mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:360N; RoHS Compliant: Yes

CABLE TIE, SOFT, REL, 580X28MM, PK3; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:580mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:150mm; Minimum Loop Tensile Strength:360N; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 33P8191
Product Name Cable Tie, Soft, Rel, 580X28Mm, Pk3; Cable Tie Material Hellermanntyton
Length 22.83 inch (580 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details