HellermannTyton Cable Tie, Soft, Rel, 340X11Mm, Pk6; Cable Tie Material Hellermanntyton 115-11350

Description
CABLE TIE, SOFT, REL, 340X11MM, PK6; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, SOFT, REL, 340X11MM, PK6; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Soft, Rel, 340X11Mm, Pk6; Cable Tie Material Hellermanntyton - 33P8188 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Soft, Rel, 340X11Mm, Pk6; Cable Tie Material Hellermanntyton
33P8188
Cable Tie, Soft, Rel, 340X11Mm, Pk6; Cable Tie Material Hellermanntyton 33P8188
CABLE TIE, SOFT, REL, 340X11MM, PK6; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes

CABLE TIE, SOFT, REL, 340X11MM, PK6; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 33P8188
Product Name Cable Tie, Soft, Rel, 340X11Mm, Pk6; Cable Tie Material Hellermanntyton
Length 13.39 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details