HellermannTyton Cable Tie, Soft, Rel, 260X7Mm, Pk12; Cable Tie Material Hellermanntyton 115-07270

Description
CABLE TIE, SOFT, REL, 260X7MM, PK12; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:79mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, SOFT, REL, 260X7MM, PK12; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:79mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Soft, Rel, 260X7Mm, Pk12; Cable Tie Material Hellermanntyton - 33P8190 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Soft, Rel, 260X7Mm, Pk12; Cable Tie Material Hellermanntyton
33P8190
Cable Tie, Soft, Rel, 260X7Mm, Pk12; Cable Tie Material Hellermanntyton 33P8190
CABLE TIE, SOFT, REL, 260X7MM, PK12; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:79mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes

CABLE TIE, SOFT, REL, 260X7MM, PK12; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:79mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 33P8190
Product Name Cable Tie, Soft, Rel, 260X7Mm, Pk12; Cable Tie Material Hellermanntyton
Length 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details