HellermannTyton Cable Ties and Zip Ties 115-07190

Description
"Black 1.77"" (45.00mm) 0.275"" (7.00mm) 12.8 lbs (5.81 kg)"
Request a Quote Datasheet
Description
"Black 1.77"" (45.00mm) 0.275"" (7.00mm) 12.8 lbs (5.81 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 115-07190-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
115-07190-ND
Cable Ties and Zip Ties 115-07190-ND
"Black 1.77"" (45.00mm) 0.275"" (7.00mm) 12.8 lbs (5.81 kg)"

"Black 1.77"" (45.00mm) 0.275"" (7.00mm) 12.8 lbs (5.81 kg)"

Buy Now Datasheet
Cable Tie, Soft, Rel, 190X7Mm, Pk16; Cable Tie Material Hellermanntyton - 33P8192 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Soft, Rel, 190X7Mm, Pk16; Cable Tie Material Hellermanntyton
33P8192
Cable Tie, Soft, Rel, 190X7Mm, Pk16; Cable Tie Material Hellermanntyton 33P8192
CABLE TIE, SOFT, REL, 190X7MM, PK16; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:180mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes

CABLE TIE, SOFT, REL, 190X7MM, PK16; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:180mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:57N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 115-07190-ND 33P8192
Product Name Cable Ties and Zip Ties Cable Tie, Soft, Rel, 190X7Mm, Pk16; Cable Tie Material Hellermanntyton
Material Thermoplastic Polyurethane (TPU)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details