HellermannTyton Cable Tie, Rel, Nat, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 115-06919

Description
CABLE TIE, REL, NAT, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, REL, NAT, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Nat, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Nat, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M6817
Cable Tie, Rel, Nat, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M6817
CABLE TIE, REL, NAT, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, REL, NAT, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6817
Product Name Cable Tie, Rel, Nat, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details