HellermannTyton Cable Tie, Rel, Black, 300X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 115-06760

Description
CABLE TIE, REL, BLACK, 300X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:80mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, REL, BLACK, 300X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:80mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Black, 300X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Black, 300X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M6814
Cable Tie, Rel, Black, 300X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M6814
CABLE TIE, REL, BLACK, 300X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:80mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, REL, BLACK, 300X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:80mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6814
Product Name Cable Tie, Rel, Black, 300X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details