HellermannTyton Cable Tie, Rel, 196X4.8Mm, Pk25; Cable Tie Material Hellermanntyton 115-00008

Description
CABLE TIE, REL, 196X4.8MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:245N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, REL, 196X4.8MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:245N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, 196X4.8Mm, Pk25; Cable Tie Material Hellermanntyton - 92K6340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, 196X4.8Mm, Pk25; Cable Tie Material Hellermanntyton
92K6340
Cable Tie, Rel, 196X4.8Mm, Pk25; Cable Tie Material Hellermanntyton 92K6340
CABLE TIE, REL, 196X4.8MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:245N; Cable Tie RoHS Compliant: Yes

CABLE TIE, REL, 196X4.8MM, PK25; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:195mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:245N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92K6340
Product Name Cable Tie, Rel, 196X4.8Mm, Pk25; Cable Tie Material Hellermanntyton
Length 7.68 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details