HellermannTyton Cable Tie, Mnt Head, 165Mm, Nylon, Nat; Cable Tie Material Hellermanntyton 113-05819

Description
CABLE TIE, MNT HEAD, 165MM, NYLON, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, MNT HEAD, 165MM, NYLON, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mnt Head, 165Mm, Nylon, Nat; Cable Tie Material Hellermanntyton - 72Y6445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mnt Head, 165Mm, Nylon, Nat; Cable Tie Material Hellermanntyton
72Y6445
Cable Tie, Mnt Head, 165Mm, Nylon, Nat; Cable Tie Material Hellermanntyton 72Y6445
CABLE TIE, MNT HEAD, 165MM, NYLON, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, MNT HEAD, 165MM, NYLON, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72Y6445
Product Name Cable Tie, Mnt Head, 165Mm, Nylon, Nat; Cable Tie Material Hellermanntyton
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details