HellermannTyton Cable Ties and Zip Ties 113-00060

Description
"Standard, Locking Black 1.80"" (45.72mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.80"" (45.72mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 113-00060-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
113-00060-ND
Cable Ties and Zip Ties 113-00060-ND
"Standard, Locking Black 1.80"" (45.72mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.80"" (45.72mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - 113-00060 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
113-00060
HTTN Cable Ties 113-00060
Screw-Mount Cable Tie, 8.5in. Long,

Screw-Mount Cable Tie, 8.5in. Long,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 113-00060-ND 113-00060
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details