HellermannTyton Cable Tie, Low Profile, 335Mm; Cable Tie Material Hellermanntyton 112-00403

Description
CABLE TIE, LOW PROFILE, 335MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:355mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, LOW PROFILE, 335MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:355mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Low Profile, 335Mm; Cable Tie Material Hellermanntyton - 24M3585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Low Profile, 335Mm; Cable Tie Material Hellermanntyton
24M3585
Cable Tie, Low Profile, 335Mm; Cable Tie Material Hellermanntyton 24M3585
CABLE TIE, LOW PROFILE, 335MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:355mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes

CABLE TIE, LOW PROFILE, 335MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:355mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:92mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M3585
Product Name Cable Tie, Low Profile, 335Mm; Cable Tie Material Hellermanntyton
Length 13.98 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details