HellermannTyton Cable Tie, 265Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton 112-00303

Description
CABLE TIE, 265MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 265MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 265Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton - 82Y6913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 265Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton
82Y6913
Cable Tie, 265Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton 82Y6913
CABLE TIE, 265MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 265MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:480N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 82Y6913
Product Name Cable Tie, 265Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton
Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details