HellermannTyton Cable Ties and Zip Ties 111-95338

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-95338-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-95338-ND
Cable Ties and Zip Ties 1436-111-95338-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton - 88AH5157 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
88AH5157
Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton 88AH5157
CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 838MM; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-95338-ND 88AH5157
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 838Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details