HellermannTyton Cable Ties and Zip Ties 111-95279

Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-95279-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-95279-ND
Cable Ties and Zip Ties 1436-111-95279-ND
"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 681Mm; Cable Tie Material Hellermanntyton - 88AH5156 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 681Mm; Cable Tie Material Hellermanntyton
88AH5156
Cable Tie, Stainless Steel, 681Mm; Cable Tie Material Hellermanntyton 88AH5156
CABLE TIE, STAINLESS STEEL, 681MM; Cable Tie Material:Stainless Steel; Cable Tie Length:681mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 681MM; Cable Tie Material:Stainless Steel; Cable Tie Length:681mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-95279-ND 88AH5156
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 681Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details