HellermannTyton Cable Ties and Zip Ties 111-95209

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-95209-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-95209-ND
Cable Ties and Zip Ties 1436-111-95209-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton - 88AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
88AH5154
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton 88AH5154
CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-95209-ND 88AH5154
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details