HellermannTyton Cable Ties and Zip Ties 111-95208

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-95208-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-95208-ND
Cable Ties and Zip Ties 1436-111-95208-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton - 88AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
88AH5153
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton 88AH5153
CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-95208-ND 88AH5153
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details