HellermannTyton Cable Ties and Zip Ties 111-95149

Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 111-95149-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-95149-ND
Cable Ties and Zip Ties 111-95149-ND
"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton - 88AH5152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
88AH5152
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton 88AH5152
CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 111-95149-ND 88AH5152
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details