HellermannTyton Cable Tie, White, 200Mm, Pk100; Cable Tie Material Hellermanntyton 111-95019

Description
CABLE TIE, WHITE, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, WHITE, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, White, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 02M6868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, White, 200Mm, Pk100; Cable Tie Material Hellermanntyton
02M6868
Cable Tie, White, 200Mm, Pk100; Cable Tie Material Hellermanntyton 02M6868
CABLE TIE, WHITE, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, WHITE, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02M6868
Product Name Cable Tie, White, 200Mm, Pk100; Cable Tie Material Hellermanntyton
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details