HellermannTyton Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 111-94149

Description
CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton - 93T1794 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
93T1794
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 93T1794
CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93T1794
Product Name Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details