HellermannTyton Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 111-94089

Description
CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton - 93T1804 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
93T1804
Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 93T1804
CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 201X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93T1804
Product Name Cable Tie, Steel, 201X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details