HellermannTyton Cable Tie Mounts 111-94000 LFPC103-PO-BK

Description
HellermannTyton 111-94000 LFPC103-PO-BK
Request a Quote
Description
HellermannTyton 111-94000 LFPC103-PO-BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 3646542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
3646542
Cable Tie Mounts 3646542
HellermannTyton 111-94000 LFPC103-PO-BK

HellermannTyton 111-94000 LFPC103-PO-BK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 3646542
Product Name Cable Tie Mounts
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-203 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details