HellermannTyton Cable Tie, Steel, 521X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 111-93209

Description
CABLE TIE, STEEL, 521X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:BallRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 521X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:BallRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 521X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 93T1800 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 521X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
93T1800
Cable Tie, Steel, 521X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 93T1800
CABLE TIE, STEEL, 521X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:BallRoHS Compliant: Yes

CABLE TIE, STEEL, 521X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:BallRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93T1800
Product Name Cable Tie, Steel, 521X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details