HellermannTyton Cable Tie, Steel, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 111-93059

Description
CABLE TIE, STEEL, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 93T1802 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
93T1802
Cable Tie, Steel, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 93T1802
CABLE TIE, STEEL, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93T1802
Product Name Cable Tie, Steel, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details