HellermannTyton Cable Tie, S/s, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 111-93058

Description
CABLE TIE, S/S, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, S/S, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, S/s, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M4362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, S/s, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M4362
Cable Tie, S/s, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M4362
CABLE TIE, S/S, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, S/S, 127X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M4362
Product Name Cable Tie, S/s, 127X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details