HellermannTyton Cable Tie, Steel, 430Mm; Cable Tie Material Hellermanntyton 111-92160

Description
CABLE TIE, STEEL, 430MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:430mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:120mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 430MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:430mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:120mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 430Mm; Cable Tie Material Hellermanntyton - 93R5152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 430Mm; Cable Tie Material Hellermanntyton
93R5152
Cable Tie, Steel, 430Mm; Cable Tie Material Hellermanntyton 93R5152
CABLE TIE, STEEL, 430MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:430mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:120mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes

CABLE TIE, STEEL, 430MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:430mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:120mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93R5152
Product Name Cable Tie, Steel, 430Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details