HellermannTyton Cable Tie, Natural, 165Mm, Pk100; Cable Tie Material Hellermanntyton 111-85479

Description
CABLE TIE, NATURAL, 165MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 165MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 165Mm, Pk100; Cable Tie Material Hellermanntyton - 26M4565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 165Mm, Pk100; Cable Tie Material Hellermanntyton
26M4565
Cable Tie, Natural, 165Mm, Pk100; Cable Tie Material Hellermanntyton 26M4565
CABLE TIE, NATURAL, 165MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 165MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:165mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 26M4565
Product Name Cable Tie, Natural, 165Mm, Pk100; Cable Tie Material Hellermanntyton
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details