HellermannTyton Cable Tie, Polyamide 6.6, 110Mm, Natural; Cable Tie Material Hellermanntyton 111-81900

Description
CABLE TIE, POLYAMIDE 6.6, 110MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, POLYAMIDE 6.6, 110MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Polyamide 6.6, 110Mm, Natural; Cable Tie Material Hellermanntyton - 25M9912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Polyamide 6.6, 110Mm, Natural; Cable Tie Material Hellermanntyton
25M9912
Cable Tie, Polyamide 6.6, 110Mm, Natural; Cable Tie Material Hellermanntyton 25M9912
CABLE TIE, POLYAMIDE 6.6, 110MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

CABLE TIE, POLYAMIDE 6.6, 110MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M9912
Product Name Cable Tie, Polyamide 6.6, 110Mm, Natural; Cable Tie Material Hellermanntyton
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details