HellermannTyton Releasable Cable Tie, 340Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton 111-70361

Description
RELEASABLE CABLE TIE, 340MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:535N; Cable RoHS Compliant: Yes
Datasheet
Description
RELEASABLE CABLE TIE, 340MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:535N; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Releasable Cable Tie, 340Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton - 72Y5812 - Newark, An Avnet Company
Chicago, IL, United States
Releasable Cable Tie, 340Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton
72Y5812
Releasable Cable Tie, 340Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton 72Y5812
RELEASABLE CABLE TIE, 340MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:535N; Cable RoHS Compliant: Yes

RELEASABLE CABLE TIE, 340MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:535N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72Y5812
Product Name Releasable Cable Tie, 340Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton
Length 13.39 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details