HellermannTyton Cable Tie, H/d, Blk, 540Mm, Pk100; Cable Tie Material Hellermanntyton 111-60510

Description
CABLE TIE, H/D, BLK, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:535mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1115N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, H/D, BLK, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:535mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1115N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, H/d, Blk, 540Mm, Pk100; Cable Tie Material Hellermanntyton - 02M6883 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, H/d, Blk, 540Mm, Pk100; Cable Tie Material Hellermanntyton
02M6883
Cable Tie, H/d, Blk, 540Mm, Pk100; Cable Tie Material Hellermanntyton 02M6883
CABLE TIE, H/D, BLK, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:535mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1115N; Cable Tie RoHS Compliant: Yes

CABLE TIE, H/D, BLK, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:535mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1115N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02M6883
Product Name Cable Tie, H/d, Blk, 540Mm, Pk100; Cable Tie Material Hellermanntyton
Length 21.06 inch (535 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details