HellermannTyton Cable Tie, Heavyduty, Black, 270Mm,pk100; Cable Tie Material Hellermanntyton 111-60110

Description
CABLE TIE, HEAVYDUTY, BLACK, 270MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:270mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:73mm; Minimum Loop Tensile Strength:225N; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAVYDUTY, BLACK, 270MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:270mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:73mm; Minimum Loop Tensile Strength:225N; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavyduty, Black, 270Mm,pk100; Cable Tie Material Hellermanntyton - 02M6880 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavyduty, Black, 270Mm,pk100; Cable Tie Material Hellermanntyton
02M6880
Cable Tie, Heavyduty, Black, 270Mm,pk100; Cable Tie Material Hellermanntyton 02M6880
CABLE TIE, HEAVYDUTY, BLACK, 270MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:270mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:73mm; Minimum Loop Tensile Strength:225N; Cable RoHS Compliant: Yes

CABLE TIE, HEAVYDUTY, BLACK, 270MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:270mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:73mm; Minimum Loop Tensile Strength:225N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02M6880
Product Name Cable Tie, Heavyduty, Black, 270Mm,pk100; Cable Tie Material Hellermanntyton
Length 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details