HellermannTyton Cable Tie, Heat Res, 360Mm, Pk100; Cable Tie Material Hellermanntyton 111-15069

Description
CABLE TIE, HEAT RES, 360MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:365mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 360MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:365mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 360Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2110 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 360Mm, Pk100; Cable Tie Material Hellermanntyton
72C2110
Cable Tie, Heat Res, 360Mm, Pk100; Cable Tie Material Hellermanntyton 72C2110
CABLE TIE, HEAT RES, 360MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:365mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT RES, 360MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:365mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2110
Product Name Cable Tie, Heat Res, 360Mm, Pk100; Cable Tie Material Hellermanntyton
Length 14.37 inch (365 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-193 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers