HellermannTyton Cable Tie, Black, 600X7.6Mm, Pk50; Cable Tie Material Hellermanntyton 111-12701

Description
CABLE TIE, BLACK, 600X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:600mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:175mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 600X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:600mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:175mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, Black, 600X7.6Mm, Pk50 is made from high-quality Nylon 6.6 (Polyamide 6.6), ensuring durability and strength. It has a length of 600 mm and a width of 7.6 mm, suitable for bundling cables, pipes, and hoses with a maximum bundle diameter of 175 mm. The minimum loop tensile strength is rated at 120 lb, providing reliable performance in various applications. This product is RoHS compliant, indicating it meets environmental safety standards. The ergonomic design allows for easy manual application or use with processing tools, making it versatile for different installation needs.

Datasheet Summary
Powered by GS/AI

The Cable Tie, Black, 600X7.6Mm, Pk50 is made from high-quality Nylon 6.6 (Polyamide 6.6), ensuring durability and strength. It has a length of 600 mm and a width of 7.6 mm, suitable for bundling cables, pipes, and hoses with a maximum bundle diameter of 175 mm. The minimum loop tensile strength is rated at 120 lb, providing reliable performance in various applications. This product is RoHS compliant, indicating it meets environmental safety standards. The ergonomic design allows for easy manual application or use with processing tools, making it versatile for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 600X7.6Mm, Pk50; Cable Tie Material Hellermanntyton - 24M8758 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 600X7.6Mm, Pk50; Cable Tie Material Hellermanntyton
24M8758
Cable Tie, Black, 600X7.6Mm, Pk50; Cable Tie Material Hellermanntyton 24M8758
CABLE TIE, BLACK, 600X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:600mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:175mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes

CABLE TIE, BLACK, 600X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:600mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:175mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8758
Product Name Cable Tie, Black, 600X7.6Mm, Pk50; Cable Tie Material Hellermanntyton
Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details