HellermannTyton Cable Tie, Natural, 760X7.6Mm, Pk50; Cable Tie Material Hellermanntyton 111-12429

Description
CABLE TIE, NATURAL, 760X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 760X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 760X7.6Mm, Pk50; Cable Tie Material Hellermanntyton - 24M8749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 760X7.6Mm, Pk50; Cable Tie Material Hellermanntyton
24M8749
Cable Tie, Natural, 760X7.6Mm, Pk50; Cable Tie Material Hellermanntyton 24M8749
CABLE TIE, NATURAL, 760X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes

CABLE TIE, NATURAL, 760X7.6MM, PK50; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:760mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:120lb; Cable Tie Type:Standard; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8749
Product Name Cable Tie, Natural, 760X7.6Mm, Pk50; Cable Tie Material Hellermanntyton
Length 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details