Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HELLERMANNTYTON
111-12301 -- CABLE TIES
HellermannTyton
cable ties
111-12301
Description
Wide Strap Cable Tie, 12.1L, 0.375–3.2
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Wide Strap Cable Tie, 12.1L, 0.375–3.2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
111-12301
cable ties
111-12301
Wide Strap Cable Tie, 12.1L, 0.375–3.2
Wide Strap Cable Tie, 12.1L, 0.375–3.2
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
111-12301
Product Name
cable ties
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Southco
Rotary System Cable, Type 7, Stainless Ball to Zinc "L"
AC-CHB0-7-2000-079
Specs
Application
Instrumentation and Control
Cable Length
6.56 ft (20 dm)
View Details
kTB Solutions
RF Cables And RF Cable Assemblies
NAM0-40-U
Specs
Application
RF
Rated Temperature
-40 to 80 C (-40 to 176 F)
View Details
MPF Products, INC.
Subminiature D-type Contact/Cable, 9 Pins, In-Vacuum, Kapton Wire Insulation, 19″ Length, Female Pins
A2356-1-WR
Specs
Cable Length
1.58 ft (4.83 dm)
View Details
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers