HellermannTyton Cable Ties and Zip Ties 111-12301

Description
"Standard, Locking Black 3.25"" (82.55mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.25"" (82.55mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1418-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1418-ND
Cable Ties and Zip Ties 1436-1418-ND
"Standard, Locking Black 3.25"" (82.55mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.25"" (82.55mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 307Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 80Y3971 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 307Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
80Y3971
Cable Tie, 307Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 80Y3971
CABLE TIE, 307MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:307mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:83.8mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 307MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:307mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:83.8mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1418-ND 80Y3971
Product Name Cable Ties and Zip Ties Cable Tie, 307Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details