HellermannTyton Cable Ties 111-12300

Description
HellermannTyton 111-12300 Cable Tie
Request a Quote Datasheet
Description
HellermannTyton 111-12300 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 440618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
440618
Cable Ties 440618
HellermannTyton 111-12300 Cable Tie

HellermannTyton 111-12300 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 1436-1417-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1417-ND
Cable Ties and Zip Ties 1436-1417-ND
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK - 70162949 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK
70162949
CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK 70162949
CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK

CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK

Supplier's Site
Cable Tie, 231Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 80Y4436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 231Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
80Y4436
Cable Tie, 231Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 80Y4436
CABLE TIE, 231MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:231mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 231MM, NYLON 6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:231mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 440618 1436-1417-ND 70162949 80Y4436
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, WIDESTRAP, 120 LB TENSILE STRENGTH, 9.1IN L, .5IN W, BLACK Cable Tie, 231Mm, Nylon 6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Material Polyamide 66 Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details