HellermannTyton Cable Tie, Black, 300Mm, Pk100; Cable Tie Material Hellermanntyton 111-12210

Description
CABLE TIE, BLACK, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 300Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 300Mm, Pk100; Cable Tie Material Hellermanntyton
24M8747
Cable Tie, Black, 300Mm, Pk100; Cable Tie Material Hellermanntyton 24M8747
CABLE TIE, BLACK, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8747
Product Name Cable Tie, Black, 300Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details