HellermannTyton Cable Tie, Heat Res, 150Mm, Pk100; Cable Tie Material Hellermanntyton 111-05859

Description
CABLE TIE, HEAT RES, 150MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 150MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 150Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 150Mm, Pk100; Cable Tie Material Hellermanntyton
72C2137
Cable Tie, Heat Res, 150Mm, Pk100; Cable Tie Material Hellermanntyton 72C2137
CABLE TIE, HEAT RES, 150MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT RES, 150MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2137
Product Name Cable Tie, Heat Res, 150Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details