HellermannTyton Cable Tie, Black, 150Mm, Pk100; Cable Tie Material Hellermanntyton 111-05810

Description
CABLE TIE, BLACK, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 150Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8837 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 150Mm, Pk100; Cable Tie Material Hellermanntyton
24M8837
Cable Tie, Black, 150Mm, Pk100; Cable Tie Material Hellermanntyton 24M8837
CABLE TIE, BLACK, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8837
Product Name Cable Tie, Black, 150Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details