HellermannTyton Cable Tie, Nat, 389X4.8Mm, Pk100; Cable Tie Material Hellermanntyton 111-05459

Description
CABLE TIE, NAT, 389X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NAT, 389X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nat, 389X4.8Mm, Pk100; Cable Tie Material Hellermanntyton - 95M0704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 389X4.8Mm, Pk100; Cable Tie Material Hellermanntyton
95M0704
Cable Tie, Nat, 389X4.8Mm, Pk100; Cable Tie Material Hellermanntyton 95M0704
CABLE TIE, NAT, 389X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 389X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95M0704
Product Name Cable Tie, Nat, 389X4.8Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details