HellermannTyton Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton 111-05409

Description
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton
24M8823
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton 24M8823
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8823
Product Name Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details