HellermannTyton Cable Tie, Black, 385Mm, Pk100; Cable Tie Material Hellermanntyton 111-05400

Description
CABLE TIE, BLACK, 385MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 385MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 385Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 385Mm, Pk100; Cable Tie Material Hellermanntyton
24M8822
Cable Tie, Black, 385Mm, Pk100; Cable Tie Material Hellermanntyton 24M8822
CABLE TIE, BLACK, 385MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 385MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:109mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8822
Product Name Cable Tie, Black, 385Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details