HellermannTyton Cable Tie, Heat Res, 300Mm, Pk100; Cable Tie Material Hellermanntyton 111-05259

Description
CABLE TIE, HEAT RES, 300MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 300MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 300Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 300Mm, Pk100; Cable Tie Material Hellermanntyton
72C2136
Cable Tie, Heat Res, 300Mm, Pk100; Cable Tie Material Hellermanntyton 72C2136
CABLE TIE, HEAT RES, 300MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT RES, 300MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2136
Product Name Cable Tie, Heat Res, 300Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details